DSF/EN ISO 11812/PRA1
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
| Organization: | DS |
| Status: | pending |
| Page Count: | 16 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see Reference [1]). Recesses located in elevated parts of the craft are covered by this document. This document does not specify requirements for the size, the shape and the location of recesses or cockpits. It only considers draining by gravity, and not by pumping or other methods. It only considers normal operation of the craft, but unattended craft recess issues are out of scope. This document does not guarantee that the water contained in a watertight or quick-draining recess or cockpit will not affect the stability and buoyancy of the craft, which are covered by ISO 12217 (all parts):2015.
Document History