DSF/FPREN ISO 11812

Small craft – Watertight or quick-draining recesses and cockpits (ISO/FDIS 11812:2019)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 42
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up to 24 m length of hull. Recesses located in elevated part of the craft shall be considered by the scope of this standard. This standard only considers normal operation of craft, as defined in ISO 8666. Unattended craft recess issues are considered out of the scope of this standard; It does not set requirements for the size and the shape of a recess or cockpit, or where it shall be used. It only considers draining by gravity, and not by pumping or other methods. This international standard does not guarantee that the water contained in a watertight or quick draining recess or cockpit will not harm stability and floatability, which are covered by ISO 12217. NOTE 1 - The term "quick-draining" has been chosen in differentiation from the common understanding of "selfdraining" where water may be drained overboard in certain conditions, but without specified draining speed, height of bottom or sill, etc.

Document History

October 3, 2018
Small craft – Watertight cockpits and quick-draining cockpits (ISO 11812:2001)
This International Standard specifies requirements for cockpits and recesses to be designated either as “watertight” or as “quick-draining” on small craft of hull length up to 24 m. It does not set...
January 17, 2002
Small craft - Watertight cockpits and quick-draining cockpits
This standard specifies requirements for cockpits and recesses to be designated either as "watertight" or as "quick-draining" on small craft of hull length up to 24 m.
Small craft – Watertight or quick draining recesses and cockpits (ISO/DIS 11812:2018)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
DSF/FPREN ISO 11812
Small craft – Watertight or quick-draining recesses and cockpits (ISO/FDIS 11812:2019)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
Advertisement