DSF/PREN ISO 11812

Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Small craft): 47.080
scope:

This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see Reference [1]). Recesses located in elevated parts of the craft are covered by this document. This document does not specify requirements for the size, the shape and the location of recesses or cockpits. It only considers draining by gravity, and not by pumping or other methods. It only considers normal operation of the craft, but unattended craft recess issues are out of scope. This document does not guarantee that the water contained in a watertight or quick-draining recess or cockpit will not affect the stability and buoyancy of the craft, which are covered by ISO 12217 (all parts):2015.

Document History

October 3, 2018
Small craft – Watertight cockpits and quick-draining cockpits (ISO 11812:2001)
This International Standard specifies requirements for cockpits and recesses to be designated either as “watertight” or as “quick-draining” on small craft of hull length up to 24 m. It does not set...
January 17, 2002
Small craft - Watertight cockpits and quick-draining cockpits
This standard specifies requirements for cockpits and recesses to be designated either as "watertight" or as "quick-draining" on small craft of hull length up to 24 m.
Small craft – Watertight or quick draining recesses and cockpits (ISO/DIS 11812:2018)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
DSF/PREN ISO 11812
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
Small craft – Watertight or quick-draining recesses and cockpits (ISO/FDIS 11812:2019)
This International Standard specifies requirements for recesses and cockpits in terms of watertightness, draining time, and sills in way of cockpit companionway doors or hatches, for small craft up...
Small craft – Watertight or quick-draining recesses and cockpits (ISO 11812:2020)
This document specifies watertightness, draining time and sill heights requirements for watertight and quick-draining recesses and cockpits in small craft of up to 24 m load line length (see...
Advertisement