DS/EN ISO 12216
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2002)
| Organization: | DS |
| Publication Date: | 11 October 2018 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft, its design category, and the location of the appliance. The appliances considered in this International Standard are only those that are critical for the craft's watertightness, i.e. those that could lead to flooding in case of rupture of the plate. This International Standard is mostly intended to be used for recreational craft, but it may be used for nonrecreational small craft of hull length up to 24 m, excluding lifeboats. However, it is not applicable to commercial or work boats used in severe conditions.
Document History