DS/EN ISO 12216
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements
inactive
| Organization: | DS |
| Publication Date: | 8 July 2002 |
| Status: | inactive |
| Page Count: | 75 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft, its design category, and the location of the appliance.
Document History
April 25, 2023
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
October 26, 2022
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
October 11, 2018
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2002)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
DS/EN ISO 12216
July 8, 2002
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements
This standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft, its design...
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO/DIS 12216:2018)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO/FDIS 12216:2019)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...