DSF/PREN ISO 12216

Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)

inactive
Organization: DS
Status: inactive
Page Count: 78
ICS Code (Small craft): 47.080
scope:

This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to 24 m. It takes into account the type of craft, its design category, and the location of the appliance. The appliances considered in this document are only those that are critical for the craft's watertightness. Openings and non-opening devices fitted below area I (see 3.5.2) are excluded from the scope of this document.

Document History

April 25, 2023
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
October 26, 2022
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
October 11, 2018
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2002)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
July 8, 2002
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements
This standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft, its design...
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO/DIS 12216:2018)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO/FDIS 12216:2019)
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft,...
DSF/PREN ISO 12216
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO 12216:2020)
This document specifies technical requirements and test methods for windows, portlights, hatches, deadlights and doors on small craft with a length of hull, LH, as defined in ISO 8666:2016, of up to...
Advertisement