DSF/FPREN ISO 12216
Small craft – Windows, portlights, hatches, deadlights and doors – Strength and watertightness requirements (ISO/FDIS 12216:2019)
| Organization: | DS |
| Status: | active |
| Page Count: | 80 |
| ICS Code (Small craft): | 47.080 |
scope:
This International Standard specifies technical requirements for windows, portlights, hatches, deadlights and doors on small craft of hull length up to 24 m, taking into account the type of craft, its design category, and the location of the appliance. The appliances considered in this International Standard are only those that are critical for the craft's watertightness, i.e. those that could lead to flooding due to strength and/or watertightness, Openings and non-opening devices fitted below Area I are excluded from the scope of this standard.
Document History