NPFC - MIL-PRF-19500/661
TRANSISTOR, FIELD EFFECT RADIATION HARDENED N-CHANNEL, SILICON, TYPES 2N7444, 2N7434, 2N7391, AND 2N7392, JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 23 November 2018 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor intended for use in high density power switching applications. Two levels of product assurance (JANTXV and JANS) are provided for each device, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.7 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History