NPFC - MIL-PRF-19500/661
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7444, 2N7434, 2N7391, AND 2N7392, JANTXVR AND JANSR
| Organization: | NPFC |
| Publication Date: | 25 February 2014 |
| Status: | inactive |
| Page Count: | 27 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened, power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History