DLA - MIL-PRF-19500/661B
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, N-CHANNEL, SILICON, TYPES 2N7444, 2N7434, 2N7391, AND 2N7392, JANTXVR AND JANSR
| Organization: | DLA |
| Publication Date: | 7 December 2004 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This specification covers the performance requirements for an N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects), power transistor intended for use in high density power switching applications. Two levels of product assurance are provided for each device type specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS).
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History