CEN - EN 16842-7
Powered industrial trucks - Visibility - Test methods and verification - Part 7: Variable-reach and masted container trucks handling freight containers of 6 m (20 ft) length and longer
| Organization: | CEN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This document specifies the requirements and test procedures for 360° visibility of sit-on self-propelled variable-reach trucks and masted container trucks (herein after referred to as trucks) without a load, specifically designed for the transport of freight containers of 6 m (20 ft) length and longer, in accordance with ISO 5053-1, equipped with a spreader and it is intended to be used in conjunction with EN 16842-1.
Where specific requirements in this part are modified from the general requirements in EN 16842-1, the requirements of this part are truck specific and to be used for sit-on self-propelled variable-reach trucks and masted trucks designed for transport of freight containers of 6 m (20 ft) length and longer.
This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
This standard does not apply to trucks equipped with forks.
Document History