AHRI - 370
Sound Performance Rating of Large Air-Cooled Outdoor Refrigerating and Air-Conditioning Equipment
| Organization: | AHRI |
| Publication Date: | 1 January 2011 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This standard applies to the air-cooled outdoor portions of
factory-made commercial and industrial Large Air-Cooled Outdoor
Refrigerating and Air-Conditioning Equipment greater than 40kW
cooling capacity. This equipment is defined in Section 3 of this
standard and covered by AHRI Standard 340/360, Performance
Rating of Commercial and Industrial Unitary Air-Conditioning and
Heat Pump Equipment, ANSI/AHRI Standard 365/366,
Commercial and Industrial Unitary Air-Conditioning Condensing
Units, ANSI/AHRI Standard 520, Performance Rating of
Positive Displacement Condensing Units, ANSI/AHRI Standard
460, Performance Rating of Remote Mechanical-Draft Air-Cooled
Refrigerant Condensers, AHRI Standard 490, Remote
Mechanical-Draft Evaporatively-Cooled
Purpose. The purpose of this standard is to establish methods for determining the sound ratings of the outdoor portions of factory-made commercial and industrial Large Air-Cooled Outdoor Refrigerating and Air-Conditioning Equipment. It establishes definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; and conformance conditions.
Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.
Review and Amendment. This standard is subject to review and amendment as technology advances.
Document History