AHRI - 370
Sound Performance Rating of Large Air-cooled Outdoor Refrigerating and Airconditioning Equipment
| Organization: | AHRI |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 19 |
scope:
This standard applies to the air-cooled outdoor portions of
factory-made commercial and industrial Large Air-cooled Outdoor
Refrigerating and Air-conditioning Equipment greater than 40kW
cooling capacity. This equipment is covered by AHRI Standard
340/360, Performance Rating of Commercial and Industrial
Unitary Air-conditioning and Heat Pump Equipment, ANSI/AHRI
Standards 365 (I-P) and 366 (SI), Commercial and Industrial Unitary
Air-conditioning Condensing Units, ANSI/AHRI Standard 520,
Performance Rating of Positive Displacement Condensing Units,
ANSI/AHRI Standard 460, Performance Rating of Remote
Mechanical-draft Air-cooled Refrigerant Condensers, AHRI Standards
490 (IP) and 491 (SI), Remote Mechanical-draft
Evaporatively-cooled
Purpose. The purpose of this standard is to establish methods for determining the sound ratings of the outdoor portions of factory-made commercial and industrial Large Air-cooled Outdoor Refrigerating and Air-conditioning Equipment. It establishes definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; and conformance conditions.
Document History