JSA - JIS S 6060

Writing and marking instruments - Specification for caps to reduce the risk of asphyxiation

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 December 2017
Status: active
Page Count: 15
ICS Code (Equipment for children): 97.190
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This Standard specifies requirements to reduce the risk of asphyxiation from caps for writing and marking instruments. It relates to such instruments which in normal or foreseeable circumstances are likely to be used by children up to the age of 14 years.

This Standard is not applicable to the following:

- writing and marking instruments which are designed or only intended for use by adults, e.g. jewellery pens, expensive fountain pens, professional technical pens;

- transit caps for refills.

The classification and application of writing and marking instruments to which this Standard is not applicable are given in Annex JA

NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 11540: 2014 Writing and marking instruments-Specification for caps to reduce the risk of asphyxiation (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.

Document History

JIS S 6060
December 20, 2017
Writing and marking instruments - Specification for caps to reduce the risk of asphyxiation
This Standard specifies requirements to reduce the risk of asphyxiation from caps for writing and marking instruments. It relates to such instruments which in normal or foreseeable circumstances are...
November 20, 1996
Caps for Writing and Marking Instruments Intended for Use by Children up to 14 Years of Age - Safety Requirements
A description is not available for this item.

References

Advertisement