DIN 878
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for measurement errors
active, Most Current
Buy Now
Organization: | DIN |
Publication Date: | 1 July 2018 |
Status: | active |
Page Count: | 6 |
ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This standard applies to mechanical dial gauges as in DIN EN ISO 463 having scale intervals of 0,01 mm and a measuring range of 0,4 mm, 0,8 mm, 3 mm, 5 mm, and 10 mm.
It specifies the maximum permissible measurement errors (see Table 1).
Document History
DIN 878
July 1, 2018
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for measurement errors
This standard applies to mechanical dial gauges as in DIN EN ISO 463 having scale intervals of 0,01 mm and a measuring range of 0,4 mm, 0,8 mm, 3 mm, 5 mm, and 10 mm.
It specifies the maximum...
June 1, 2006
Geometrical product specifications (GPS) - Mechanical dial gauges - Limits for metrological characteristics
A description is not available for this item.