CEI EN IEC 62271-102

High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches

inactive
Buy Now
Organization: CEI
Publication Date: 1 January 2019
Status: inactive
Page Count: 116
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies up to and including 60 Hz.

It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment.

Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in IEC 62271-200, IEC 62271-201 and IEC 62271-203.

NOTE Disconnectors in which the fuse forms an integral part are not covered by this standard.

This document is also applicable to switching devices having disconnecting and/or earthing functionalities apart from other functions, such as high-speed earthing switch, circuit-breaker and switch-disconnector.

Document History

December 1, 2022
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
August 1, 2019
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
CEI EN IEC 62271-102
January 1, 2019
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
July 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/1029/FDIS, future edition 1 of IEC 62271-102:2001/A2, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
This annex is applicable to resistor fitted disconnectors in metal-enclosed gas insulated switchgear (GIS). The maximum VFTO (very fast transient overvoltage) in GIS systems with a rated voltage of...
July 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/972/FDIS, future edition 1 of IEC 62271-102:2001/A1, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD This amendment has been prepared by subcommittee 17A: High-voltage switchgear and controlgear, of IEC technical committee 17: Switchgear and controlgear. Full information on the voting for...
January 1, 2008
High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches
La presente Variante recepisce il Corrigendum CENELEC del marzo 2005 alla Norma EN 62271-102:2002; tale Corrigendum include il testo del Corrigendum IEC n. 2 del maggio 2003 alla corrispondente Norma...
June 1, 2003
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
La presente Norma si applica ai sezionatori e ai sezionatori di terra per installazione all'interno e all'esterno, in involucro e con terminali in aria, per funzionamento a frequenza non superiore a...

References

Advertisement