CEI EN 62271-102

High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2003
Status: inactive
Page Count: 106
scope:

La presente Norma si applica ai sezionatori e ai sezionatori di terra per installazione all'interno e all'esterno, in involucro e con terminali in aria, per funzionamento a frequenza non superiore a 60 Hz in sistemi a tensione superiore a 1000 V. Si applica inoltre ai loro dispositivi di manovra e alle loro apparecchiature ausiliarie.
Per le prescrizioni comuni si rimanda alla CEI EN 60694:1997, fino alla pubblicazione della EN 62271-1
in preparazione -, che la sostituirà.
Con il Corrigendum CENELEC di marzo 2005, contenuto nella CEI 17-83 V1:2008-01, la presente Norma ha assunto un nuovo titolo.

Document History

December 1, 2022
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
August 1, 2019
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
January 1, 2019
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
July 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/1029/FDIS, future edition 1 of IEC 62271-102:2001/A2, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
This annex is applicable to resistor fitted disconnectors in metal-enclosed gas insulated switchgear (GIS). The maximum VFTO (very fast transient overvoltage) in GIS systems with a rated voltage of...
July 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/972/FDIS, future edition 1 of IEC 62271-102:2001/A1, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD This amendment has been prepared by subcommittee 17A: High-voltage switchgear and controlgear, of IEC technical committee 17: Switchgear and controlgear. Full information on the voting for...
January 1, 2008
High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches
La presente Variante recepisce il Corrigendum CENELEC del marzo 2005 alla Norma EN 62271-102:2002; tale Corrigendum include il testo del Corrigendum IEC n. 2 del maggio 2003 alla corrispondente Norma...
CEI EN 62271-102
June 1, 2003
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
La presente Norma si applica ai sezionatori e ai sezionatori di terra per installazione all'interno e all'esterno, in involucro e con terminali in aria, per funzionamento a frequenza non superiore a...

References

Advertisement