CEI EN 62271-102
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
| Organization: | CEI |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Other switchgear and controlgear): | 29.130.99 |
scope:
FOREWORD
The text of document 17A/972/FDIS, future edition 1 of IEC
62271-102:2001/A1, prepared by SC 17A, "High-voltage switchgear and
controlgear", of IEC TC 17, "Switchgear and controlgear" was
submitted to the IEC-CENELEC parallel vote and approved by CENELEC
as EN 62271-102:2002/A1:20
The following dates are fixed:
- latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2012-06-23
- latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2014-09-23
This standard is to be read in conjunction with EN 62271-1:2008, to which it refers and which is applicable unless otherwise specified in this standard. In order to simplify the indication of corresponding requirements, the same numbering of clauses and subclauses is used as in EN 62271-1. Amendments to these clauses and subclauses are given under the same references whilst additional subclauses are numbered from 101.
Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.
Document History