CEI EN 62271-102

High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches

inactive
Buy Now
Organization: CEI
Publication Date: 1 July 2014
Status: inactive
Page Count: 28
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

FOREWORD

The text of document 17A/1029/FDIS, future edition 1 of IEC 62271-102:2001/A2, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was submitted to the IEC-CENELEC parallel vote and approved by CENELEC as EN 62271-102:2002/A2:2013.

The following dates are fixed:

- latest date by which the document has to be implemented at national level by publication of an identical national standard or by endorsement (dop) 2013-12-21

- latest date by which the national standards conflicting with the document have to be withdrawn (dow) 2016-03-21

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. CENELEC [and/or CEN] shall not be held responsible for identifying any or all such patent rights.

Document History

December 1, 2022
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
August 1, 2019
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
A description is not available for this item.
January 1, 2019
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
CEI EN 62271-102
July 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/1029/FDIS, future edition 1 of IEC 62271-102:2001/A2, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2014
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
This annex is applicable to resistor fitted disconnectors in metal-enclosed gas insulated switchgear (GIS). The maximum VFTO (very fast transient overvoltage) in GIS systems with a rated voltage of...
July 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD The text of document 17A/972/FDIS, future edition 1 of IEC 62271-102:2001/A1, prepared by SC 17A, "High-voltage switchgear and controlgear", of IEC TC 17, "Switchgear and controlgear" was...
February 1, 2012
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
FOREWORD This amendment has been prepared by subcommittee 17A: High-voltage switchgear and controlgear, of IEC technical committee 17: Switchgear and controlgear. Full information on the voting for...
January 1, 2008
High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches
La presente Variante recepisce il Corrigendum CENELEC del marzo 2005 alla Norma EN 62271-102:2002; tale Corrigendum include il testo del Corrigendum IEC n. 2 del maggio 2003 alla corrispondente Norma...
June 1, 2003
High-voltage switchgear and controlgear - Part 102: High-voltage alternating current disconnectors and earthing switches
La presente Norma si applica ai sezionatori e ai sezionatori di terra per installazione all'interno e all'esterno, in involucro e con terminali in aria, per funzionamento a frequenza non superiore a...

References

Advertisement