NPFC - MIL-PRF-19500/733

TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F

inactive
Buy Now
Organization: NPFC
Publication Date: 12 March 2019
Status: inactive
Page Count: 30
scope:

This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications. applications. See 6.7 for JANHC and JANKC die versions. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANS product assurance levels.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
A description is not available for this item.
October 22, 2021
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
February 4, 2020
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
Scope. This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels...
MIL-PRF-19500/733
March 12, 2019
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
June 9, 2016
TRANSISTOR, FIELD EFFECT RADIATION HARDENED * P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 4, 2015
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
May 6, 2015
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, DEVICE, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
April 18, 2014
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
September 10, 2010
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 12, 2007
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...
November 30, 2005
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of...

References

Advertisement