DLA - MIL-PRF-19500/733F (3)
TRANSISTOR, FIELD EFFECT RADIATION HARDENED P-CHANNEL, SILICON, DEVICE, ENCAPSULATED (THROUGH-HOLE, SURFACE MOUNT, AND CARRIER BOARD PACKAGES), TYPES 2N7523, AND 2N7524, JANTXVR, F AND JANSR, F
| Organization: | DLA |
| Publication Date: | 22 October 2021 |
| Status: | active |
| Page Count: | 34 |
scope:
Scope.
This specification covers the performance requirements for a P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance (JANTXV and JANS) are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS) for use in particular power-switching applications. See 6.7 for JANHC and JANKC die versions. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANS product assurance levels.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History