DLA - MIL-PRF-19500/733
SEMICONDUCTOR DEVICE, FIELD EFFECT RADIATION HARDENED (TOTAL DOSE AND SINGLE EVENT EFFECTS) TRANSISTORS, P-CHANNEL, SILICON, TYPES 2N7523T1, 2N7523U2, 2N7524T1, AND 2N7524U2, JANTXVR, F AND JANSR, F
| Organization: | DLA |
| Publication Date: | 30 November 2005 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This specification covers the performance requirements for an P-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each device type as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.5 for JANHC and JANKC die versions.
intended Use:
The notes specified in MIL-PRF-19500 are applicable to this specification.
Document History