IEC 60076-11

Power transformers – Part 11: Dry-type transformers

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2019
Status: active
Page Count: 1
ICS Code (Transformers. Reactors): 29.180

Document History

July 1, 2020
POWER TRANSFORMERS – Part 11: Dry-type transformers
A description is not available for this item.
IEC 60076-11
March 1, 2019
Power transformers – Part 11: Dry-type transformers
A description is not available for this item.
August 1, 2018
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 72,5 kV and at least one winding...
May 1, 2004
Power transformers – Part 11: Dry-type transformers
This part of IEC 60076 applies to dry-type power transformers (including auto-transformers) having values of highest voltage for equipment up to and including 36 kV and at least one winding operating...
Advertisement