ASTM International - ASTM B98/B98M-13(2019)
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
| Organization: | ASTM International |
| Publication Date: | 1 April 2019 |
| Status: | active |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Copper Alloys C65100, C65500, and C66100.
Note 1: Material for hot forging is covered by Specification B124/B124M.
Note 2: For ASME Boiler and Pressure Vessel Code applications, see Specification SB-98 in Section II of that code.
1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other and values from the two systems shall not be combined.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers rods, bars, and shapes of copper-silicon alloys with UNS Alloy UNS Nos. C65100, C65500, and C66100. The starting materials shall be cast billets or rods of such soundness... View More
Document History