ASTM International - ASTM B98/B98M-97
Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes
| Organization: | ASTM International |
| Publication Date: | 10 October 1998 |
| Status: | inactive |
| Page Count: | 5 |
scope:
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100 (Low Silicon Bronze B), C65500 (High Silicon Bronze A), and C66100.
Note 1-Material for hot forging is covered by Specification B 124.
1.2 The values stated in inch-pound units or SI units are to be regarded seperately as standard. Within the text, SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History