ASTM International - ASTM B98/B98M-98

Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1998
Status: inactive
Page Count: 5
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100 (Low Silicon Bronze B), C65500 (High Silicon Bronze A), and C66100.

Note 1-Material for hot forging is covered by Specification B 124.

1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

April 1, 2019
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Copper Alloys C65100, C65500, and C66100. Note 1: Material for hot forging is covered by Specification...
October 1, 2013
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Copper Alloys C65100, C65500, and C66100. Note 1—Material for hot forging is covered by Specification...
October 1, 2008
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
This specification covers rods, bars, and shapes of copper-silicon alloys with UNS Alloy UNS Nos. C65100, C65500, and C66100. The starting materials shall be cast billets or rods of such soundness...
April 10, 2003
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
This specification covers rods, bars, and shapes of copper-silicon alloys with UNS Alloy UNS Nos. C65100, C65500, and C66100. The starting materials shall be cast billets or rods of such soundness...
October 10, 1998
Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100 (Low Silicon Bronze B), C65500 (High Silicon Bronze A), and C66100. Note 1-Material for...
ASTM B98/B98M-98
October 10, 1998
Standard Specification for Copper-Silicon Alloy Rod, Bar, and Shapes
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100 (Low Silicon Bronze B), C65500 (High Silicon Bronze A), and C66100. Note 1-Material for...
Advertisement