ASTM International - ASTM B98/B98M-03
Standard Specification for Copper-Silicon Alloy Rod, Bar and Shapes
| Organization: | ASTM International |
| Publication Date: | 10 April 2003 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes requirements for copper-silicon rod, bar, and shapes for UNS Alloys C65100, C65500, and C66100.
Note 1-Material for hot forging is covered by Specification B 124.
Note 2-For ASME Boiler and Pressure Vessel Code applications, see Specification SB-98 in Section II of that code.
1.2 The values stated in inch-pound units or SI units are to be regarded separately as standard. Within the text, SI units are shown in brackets. The values in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers rods, bars, and shapes of copper-silicon alloys with UNS Alloy UNS Nos. C65100, C65500, and C66100. The starting materials shall be cast billets or rods of such soundness... View More
Document History