ASTM International - ASTM A128/A128M-19

Standard Specification for Steel Castings, Austenitic Manganese

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2019
Status: active
Page Count: 3
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment... View More

Document History

ASTM A128/A128M-19
May 1, 2019
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
March 15, 2017
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
March 1, 2012
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
November 1, 2007
Standard Specification for Steel Castings, Austenitic Manganese
This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment...
January 10, 2003
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
Advertisement