ASTM International - ASTM A128/A128M-93(2003)

Standard Specification for Steel Castings, Austenitic Manganese

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2003
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

May 1, 2019
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
March 15, 2017
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
March 1, 2012
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
November 1, 2007
Standard Specification for Steel Castings, Austenitic Manganese
This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment...
ASTM A128/A128M-93(2003)
January 10, 2003
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
Standard Specification for Steel Castings, Austenitic Manganese
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as...
Advertisement