ASTM International - ASTM A128/A128M-93(2012)
Standard Specification for Steel Castings, Austenitic Manganese
| Organization: | ASTM International |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
abstract:
This specification covers Hadfield austenitic manganese steel castings and alloy modifications. The castings shall be suitably heat treated to achieve toughness and ductility. This heat treatment... View More
Document History