ASTM International - ASTM A128/A128M-93(1998)
Standard Specification for Steel Castings, Austenitic Manganese
| Organization: | ASTM International |
| Publication Date: | 10 May 1998 |
| Status: | inactive |
| Page Count: | 2 |
scope:
1.1 This specification covers Hadfield austenitic manganese steel castings and alloy modifications.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.
Document History