ISO/IEC 29167-19

Information technology — Automatic identification and data capture techniques —Part 19: Crypto suite RAMON security services for air interface communications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2019
Status: active
Page Count: 84
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that can be referred to by ISO/IEC for air interface standards and application standards.

This document specifies a crypto suite for Rabin-Montgomery (RAMON) for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.

This document defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator can support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

ISO/IEC 29167-19
June 1, 2019
Information technology — Automatic identification and data capture techniques —Part 19: Crypto suite RAMON security services for air interface communications
This document defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
May 15, 2016
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
This part of ISO/IEC 29167 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to...

References

Advertisement