ISO/IEC 29167-19

Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications

inactive
Buy Now
Organization: ISO
Publication Date: 15 May 2016
Status: inactive
Page Count: 82
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29167 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a common crypto suite for security for RFID devices that may be referred by ISO committees for air interface standards and application standards.

This part of ISO/IEC 29167 specifies a crypto suite for Rabin-Montgomery (RAMON) for air interface for RFID systems. The crypto suite is defined in alignment with existing air interfaces.

This part of ISO/IEC 29167 defines various authentication methods and methods of use for the cipher. A Tag and an Interrogator may support one, a subset, or all of the specified options, clearly stating what is supported.

Document History

June 1, 2019
Information technology — Automatic identification and data capture techniques —Part 19: Crypto suite RAMON security services for air interface communications
This document defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
ISO/IEC 29167-19
May 15, 2016
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
This part of ISO/IEC 29167 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to...

References

Advertisement