ISO/IEC 19823-19
Information technology - Conformance test methods for security service crypto suites - Part 19: Crypto suite RAMON
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (IT Security): | 35.030 |
scope:
This document describes test methods for determining the conformance of security crypto suites with the specifications given in ISO/IEC 29167-19.
This document contains conformance tests for all mandatory and optional functions.
The conformance parameters are the following:
- parameters that apply directly, affecting system functionality and inter-operability;
- protocol including commands and replies;
- nominal values and tolerances.
Unless otherwise specified, the tests in this document are exclusively applicable in relation to RFID tags and interrogators defined in the ISO/IEC 18000 series using a reference to this document
Document History