DOD - SMD 5962-17236

MICROCIRCUIT, BiCMOS, RADIATION HARDENED, HIGH PERFORMANCE WIDEBAND SYNTHESIZER WITH PHASE SYNCHRONIZATION, OUTPUT FREQUENCY 40 MHz TO 15 GHz, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 16 July 2019
Status: active
Page Count: 23
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-17236
July 16, 2019
MICROCIRCUIT, BiCMOS, RADIATION HARDENED, HIGH PERFORMANCE WIDEBAND SYNTHESIZER WITH PHASE SYNCHRONIZATION, OUTPUT FREQUENCY 40 MHz TO 15 GHz, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement