DOD - SMD 5962-96655

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, AND GATE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 10 July 2019
Status: active
Page Count: 22
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96655
July 10, 2019
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, AND GATE, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
October 13, 2010
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, AND GATE, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
October 10, 2003
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, AND GATE, MONOLITHIC SILICON
A description is not available for this item.
August 8, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, AND GATE, MONOLITHIC SILICON
A description is not available for this item.
February 24, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, AND GATE, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
November 7, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED, CMOS, AND GATE, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement