DLA - SMD-5962-92022

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 February 1993
Status: inactive
Page Count: 28
scope:

This drawing forms a part of a one part- one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M, B, and S RHA marked devices shall meet MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54ACT16244 16-bit bus driver with 3-state outputs, TTL compatible inputs

This device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 48 Flat pack

The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (VIN) - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC output voltage range (VOUT) - - - - - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Input clamp current (IIK) (VIN < 0 V, VIN > VCC) - - - - - - - - ±20 mA Output clamp current (IOK) (VOUT < 0 V, VOUT > VCC) - - - - - - ±50 mA DC output current (IOUT) (VOUT = 0 to VCC) (per output) - - - - ±50 mA DC VCC or GND current (ICC, IGND) - - - - - - - - - - - - - - - ±400 mA Storage temperature range (TSTG) - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - 9.9 °C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +175°C Case operating temperature (TC) - - - - - - - - - - - - - - - - −55°C to +125°C

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - +4.5 V dc +5.5 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Input voltage range (VOUT) - - - - - - - - - - - - - - - - - - - +0.0 V dc to VCC Maximum low level input voltage (VIL) - - - - - - - - - - - - - 0.8 V Minimum high level input voltage(VIH) - - - - - - - - - - - - - 2.0 V Case operating temperature range (TC) - - - - - - - - - - - - - −55°C to +125°C Input rise and fall rate (tr, tf) maximum: (10% to 90% of VIN, 90% to 10% of VIN) - - - - - - - - - - - - 10 ns/V Maximum high level output current (IOH) - - - - - - - - - - - - −24 mA Maximum low level output current (IOL) - - - - - - - - - - - - - +24 mA

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - XX percent 6/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 22, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 23, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 2, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
May 24, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-92022
February 23, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part- one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement