DLA - SMD-5962-92022 REV A

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 May 2004
Status: inactive
Page Count: 22

Document History

February 22, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 23, 2018
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
May 2, 2011
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD-5962-92022 REV A
May 24, 2004
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
February 23, 1993
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT BUS DRIVER WITH THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part- one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement