JSA - JIS G 4312

Heat-resistant steel plate, sheet and strip

active, Most Current
Buy Now
Organization: JSA
Publication Date: 20 March 2019
Status: active
Page Count: 47
ICS Code (Heat-treatable steels): 77.140.10
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Stainless steels): 77.140.20
scope:

This Standard specifies heat-resistant steel plate and sheet (hereafter referred to as sheets) and heat-resistant steel strip (hereafter referred to as strips).

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 4955 : 2016 Heat-resistant steels (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS G 4312
March 20, 2019
Heat-resistant steel plate, sheet and strip
This Standard specifies heat-resistant steel plate and sheet (hereafter referred to as sheets) and heat-resistant steel strip (hereafter referred to as strips). NOTE The International Standard...
February 21, 2011
Heat-resisting steel plate, sheet and strip
This Standard specifies heat-resisting steel plate and sheet (hereafter referred to as "plate and sheet") and steel strip (hereafter referred to as "strip"). NOTE: The International Standard...
May 1, 1996
Heat-Resisting Steel Plates and Sheets
A description is not available for this item.
November 1, 1991
Heat-Resisting Steel Plates and Sheets
A description is not available for this item.

References

Advertisement