DS/EN 62246-1

Reed switches – Part 1: Generic specification

inactive
Organization: DS
Publication Date: 2 May 2011
Status: inactive
Page Count: 86
ICS Code (Relays): 29.120.70
scope:

IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. It also specifies the quality assessment procedures to be followed. This new edition includes the following significant technical changes with respect to the previous one: - inclusion of the generic specifications for all types of reed switches, but mercury wetted reed switches have been removed from the scope due to their potential for environmental impact; - inclusion of three fundamental conformity assessment procedures for quality assessment.

Document History

March 26, 2015
Reed switches - Part 1: Generic specification
IEC 62246-1:2015, which is a generic specification, applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
DS/EN 62246-1
May 2, 2011
Reed switches – Part 1: Generic specification
IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and...
May 22, 2003
Reed contacts unit - Part 1: Generic specification
This part of IEC 62246 which is the generic specification applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected...
Reed switches - Part 1: Generic specification
This part of IEC 62246 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
Reed switches -- Part 1: Generic specification
IEC 62246-1 which is the generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications....
Reed switches -- Part 1: Generic specification
A description is not available for this item.
Reed switches -- Part 1: Generic specification
This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
Advertisement