DSF/FPREN 62246-1

Reed switches - Part 1: Generic specification

pending
Organization: DS
Status: pending
Page Count: 81
scope:

This part of IEC 62246 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. NOTE 1 Mercury wetted reed switches are not covered by this standard due to their possible environmental impact. It lists the tests and measurement procedures which may be selected for use in detail specifications for such reed switches. This standard applies to reed switches which are operated by an applied magnetic field; it is not restricted to any particular type of contact load. For elementary relays with reed switches, this standard is recommended to be used together with the standards IEC 61810-1, IEC 61811-1 as applicable. For applications of reed switches, this standard is recommended to be used together with specific product standards.

Document History

March 26, 2015
Reed switches - Part 1: Generic specification
IEC 62246-1:2015, which is a generic specification, applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
May 2, 2011
Reed switches – Part 1: Generic specification
IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and...
May 22, 2003
Reed contacts unit - Part 1: Generic specification
This part of IEC 62246 which is the generic specification applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected...
DSF/FPREN 62246-1
Reed switches - Part 1: Generic specification
This part of IEC 62246 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
Reed switches -- Part 1: Generic specification
IEC 62246-1 which is the generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications....
Reed switches -- Part 1: Generic specification
A description is not available for this item.
Reed switches -- Part 1: Generic specification
This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
Advertisement