DSF/FPREN 62246-1
Reed switches -- Part 1: Generic specification
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 81 |
Document History
March 26, 2015
Reed switches - Part 1: Generic specification
IEC 62246-1:2015, which is a generic specification, applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
May 2, 2011
Reed switches – Part 1: Generic specification
IEC 62246-1:2011 applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications. It lists the tests and...
May 22, 2003
Reed contacts unit - Part 1: Generic specification
This part of IEC 62246 which is the generic specification applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected...
Reed switches - Part 1: Generic specification
This part of IEC 62246 which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...
Reed switches -- Part 1: Generic specification
IEC 62246-1 which is the generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial applications....
DSF/FPREN 62246-1
Reed switches -- Part 1: Generic specification
A description is not available for this item.
Reed switches -- Part 1: Generic specification
This part of IEC 62246 series, which is a generic specification applies to all types of reed switches including magnetically biased reed switches of assessed quality for use in general and industrial...