DS/EN 62246-1
Reed contacts unit - Part 1: Generic specification
| Organization: | DS |
| Publication Date: | 22 May 2003 |
| Status: | inactive |
| Page Count: | 59 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 62246 which is the generic specification applies to dry and mercury wetted reed contact units of assessed quality. It lists the tests and measurement procedures which may be selected for use in detail specifications for such units. This standard also specifies the quality assessment procedures to be followed. The standard applies to those reed contact units which are operated by an applied magnetic field; it is not restricted to any particular type of contact load.
Document History