DIN EN ISO 12780-2
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO 12780-2:2011)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 July 2011 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Geometrical Product Specification (GPS)): | 17.040.40 |
scope:
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of features of type line.
NOTE Straightness of an extracted median line of a cylinder is defined in ISO 12180-1.
Document History
DIN EN ISO 12780-2
July 1, 2011
Geometrical product specifications (GPS) - Straightness - Part 2: Specification operators (ISO 12780-2:2011)
This part of ISO 12780 specifies the complete specification operator for straightness of integral features only and covers complete straightness profiles only, i.e. geometrical characteristics of...