NEMA - ANSI C82.11

Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2011
Status: inactive
Page Count: 75
scope:

This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended to operate at a supply frequency of 50 Hz or 60 Hz. This comprises ballasts for hot-cathode fluorescent lamps, either switch-start (preheat-start), rapid-start (continuously heated cathodes), modified rapid start, programmed start, or instant start used primarily for lighting purposes. The ballast and lamp combinations covered by this specification are normally intended for use in room ambient temperatures of 10OC to 40OC. At ambient temperatures outside this range, certain special operating characteristics may be required.

Important Patent Disclaimer

It is possible that some of the elements of this document may be the subject of patent rights. When this document was approved for publication, ANSLG did not know of any patent applications, patents pending, or existing patents. ANSLG shall not be held responsible for identifying any or all such patent rights.

Document History

January 1, 2023
Lamp Ballasts—High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
January 1, 2017
Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
ANSI C82.11
January 1, 2011
Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
January 1, 2002
Lamp Ballasts High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less and are intended to operate at a supply frequency of 50 Hz or 60 Hz. This...
January 1, 1993
High-Frequency Fluorescent Lamp Ballasts
A description is not available for this item.

References

Advertisement