NEMA - C82.11

High-Frequency Fluorescent Lamp Ballasts

inactive
Organization: NEMA
Publication Date: 1 January 1993
Status: inactive
Page Count: 19

Document History

January 1, 2023
Lamp Ballasts—High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
January 1, 2017
Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
January 1, 2011
Lamp Ballasts - High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended...
January 1, 2002
Lamp Ballasts High Frequency Fluorescent Lamp Ballasts
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less and are intended to operate at a supply frequency of 50 Hz or 60 Hz. This...
C82.11
January 1, 1993
High-Frequency Fluorescent Lamp Ballasts
A description is not available for this item.
Advertisement