NEMA - ANSI C82.11
Lamp Ballasts High Frequency Fluorescent Lamp Ballasts
| Organization: | NEMA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 47 |
scope:
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less and are intended to operate at a supply frequency of 50 Hz or 60 Hz. This comprises ballasts for hot-cathode fluorescent lamps, either switch-start (preheat-start), rapid-start (continuously heated cathodes), modified rapid start, programmed start, or instant start used primarily for lighting purposes. The ballast and lamp combinations covered by this specification are normally intended for use in room ambient temperatures of 10°C to 41°C. At ambient temperatures outside this range, certain special operating characteristics may be required.
Document History