NEMA - C82.11
Lamp Ballasts—High Frequency Fluorescent Lamp Ballasts
| Organization: | NEMA |
| Publication Date: | 1 January 2023 |
| Status: | active |
| Page Count: | 88 |
scope:
This standard is intended to cover high frequency ballasts which have rated open-circuit voltages of 2000 volts or less, operate the lamp at frequencies between 10 kHz and 500 kHz., and are intended to operate at a supply frequency of 50 Hz or 60 Hz. This comprises ballasts for hot-cathode fluorescent lamps, either switch-start (preheat-start), rapid-start (continuously heated cathodes), modified rapid start, programmed start, or instant start used primarily for lighting, germicidal or industrial purposes. The ballast and lamp combinations covered by this specification are normally intended for use in room ambient temperatures of 10°C to 40°C. At ambient temperatures outside this range, certain special operating characteristics may be required.
Important patent disclaimer
At the time of publication, it is possible that some of the elements of this document may be the subject of patent rights. When this Standard was approved for publication, the National Electrical Manufacturers Association (NEMA) did not know of any patent applications, patents pending, or existing patents. NEMA shall not be held responsible for identifying any or all such patent rights.
Document History