ASTM International - ASTM B33-10(2020)e1

Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes

active
Buy Now
Organization: ASTM International
Publication Date: 1 January 2020
Status: active
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity... View More

Document History

ASTM B33-10(2020)e1
January 1, 2020
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
September 1, 2014
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
April 1, 2010
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity...
September 1, 2004
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity...
April 10, 2000
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
1.1 This specification covers tinned, round, soft or annealed copper wire for electrical purposes. 1.2 The SI values for density and resistivity are to be regarded as standard. For all other...
January 1, 1991
Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
A description is not available for this item.
Advertisement