ASTM International - ASTM B33-10
Standard Specification for Tin-Coated Soft or Annealed Copper Wire for Electrical Purposes
| Organization: | ASTM International |
| Publication Date: | 1 April 2010 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers tin-coated, round, soft, or annealed copper wire for electrical purposes.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity... View More
Document History